Microchip Technology, Inc. Memory AT24C08AN-10SI-2.7

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 4.5µs 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 4.5µs 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C08AN-10SI2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 4.5µs 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 4.5µs 8-SOIC

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C08AN-10SI-2.7
400KHZ Memory IC and Storage Component 774-AT24C08AN-10SI-2.7
IC EEPROM 8KBIT I2C 400KHZ 8SOIC Product overview: AT24C08AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08AN-10SI-2 .7 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 400KHZ 8SOIC Product overview: AT24C08AN-10SI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08AN-10SI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C08AN-10SI-2.7 - 112591-AT24C08AN-10SI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C08AN-10SI-2.7
112591-AT24C08AN-10SI-2.7
Memory - EEPROM - AT24C08AN-10SI-2.7 112591-AT24C08AN-10SI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 112591-AT24C08AN-10S I-2.7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 4.5μs Family Name: AT24C08AN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): BR24C08F-E2; BR24A08FJ-WME2; M24C08-WMN6; M24C08-WMN5TP/S; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 112591-AT24C08AN-10SI-2.7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 4.5μs
Family Name: AT24C08AN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): BR24C08F-E2; BR24A08FJ-WME2; M24C08-WMN6; M24C08-WMN5TP/S;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT24C08AN-10SI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 4.5 µs 8-SOIC

EEPROM Memory IC 8Kbit I²C 400 kHz 4.5 µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C08AN-10SI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C08AN-10SI-2.7
Integrated Circuits (ICs) - Memory AT24C08AN-10SI-2.7
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C08AN-10SI2.7-ND 774-AT24C08AN-10SI-2.7 112591-AT24C08AN-10SI-2.7 AT24C08AN-10SI-2.7 AT24C08AN-10SI-2.7 AT24C08AN-10SI-2.7
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - AT24C08AN-10SI-2.7 Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tube SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7 V ~ 5.5 V 2.7V ~ 5.5V 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AT34C02B-TU17K7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details