IC EEPROM 8KBIT I2C 400KHZ 8SOIC Product overview: AT24C08AN-10SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08AN-10SC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 4.5µs 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1003321-AT24C08AN-10
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 4.5μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 8Kbit I²C 400 kHz 4.5 µs 8-SOIC
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C08AN-10SC | AT24C08AN-10SC-ND | 1003321-AT24C08AN-10SC | AT24C08AN-10SC | AT24C08AN-10SC | AT24C08AN-10SC |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT24C08AN-10SC | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 4500 ns | 4500 ns | 4500 ns | 4500 ns | ||
| Cycle Time | 5.00E6 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |