Microchip Technology, Inc. Memory - AT24C08A-10TI-1.8 AT24C08A-10TI-1.8

Description
Manufacturer: Atmel Win Source Part Number: 1147853-AT24C08A-10T I-1.8 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1147853-AT24C08A-10T I-1.8 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C08A-10TI-1.8 - 1147853-AT24C08A-10TI-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT24C08A-10TI-1.8
1147853-AT24C08A-10TI-1.8
Memory - AT24C08A-10TI-1.8 1147853-AT24C08A-10TI-1.8
Manufacturer: Atmel Win Source Part Number: 1147853-AT24C08A-10T I-1.8 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1147853-AT24C08A-10TI-1.8
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-AT24C08A-10TI-1.8
Memory IC and Storage Component 774-AT24C08A-10TI-1.8
IC EEPROM 8KBIT I2C 8TSSOP Product overview: AT24C08A-10TI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08A-10TI-1. 8 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 8TSSOP Product overview: AT24C08A-10TI-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08A-10TI-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C08A-10TI-1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 4.5µs 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 4.5µs 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C08A-10TI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C08A-10TI-1.8
Integrated Circuits (ICs) - Memory AT24C08A-10TI-1.8
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site
IC EEPROM 8KBIT I2C 8TSSOP

IC EEPROM 8KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - AT24C08A-10TI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 4.5 µs 8-TSSOP

EEPROM Memory IC 8Kbit I²C 400 kHz 4.5 µs 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1147853-AT24C08A-10TI-1.8 774-AT24C08A-10TI-1.8 AT24C08A-10TI-1.8-ND AT24C08A-10TI-1.8 AT24C08A-10TI-1.8 AT24C08A-10TI-1.8
Product Name Memory - AT24C08A-10TI-1.8 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 4500 ns 4500 ns 4500 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details