Microchip Technology, Inc. Memory - EEPROM - AT24C08A-10PI-2.7 AT24C08A-10PI-2.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 039285-AT24C08A-10PI -2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039285-AT24C08A-10PI -2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C08A-10PI-2.7 - 039285-AT24C08A-10PI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C08A-10PI-2.7
039285-AT24C08A-10PI-2.7
Memory - EEPROM - AT24C08A-10PI-2.7 039285-AT24C08A-10PI-2.7
Manufacturer: Microchip Technology Win Source Part Number: 039285-AT24C08A-10PI -2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039285-AT24C08A-10PI-2.7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 4.5μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C08A-10PI-2.7
400KHZ Memory IC and Storage Component 774-AT24C08A-10PI-2.7
IC EEPROM 8KBIT I2C 400KHZ 8DIP Product overview: AT24C08A-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08A-10PI-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT I2C 400KHZ 8DIP Product overview: AT24C08A-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C08A-10PI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C08A-10PI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 4.5µs 8-PDIP

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 4.5µs 8-PDIP

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8DIP

IC EEPROM 8KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C08A-10PI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C08A-10PI-2.7
Integrated Circuits (ICs) - Memory AT24C08A-10PI-2.7
IC EEPROM 8KBIT I2C 400KHZ 8DIP

IC EEPROM 8KBIT I2C 400KHZ 8DIP

Supplier's Site
Memory - AT24C08A-10PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 4.5 µs 8-PDIP

EEPROM Memory IC 8Kbit I²C 400 kHz 4.5 µs 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 039285-AT24C08A-10PI-2.7 774-AT24C08A-10PI-2.7 AT24C08A-10PI-2.7-ND AT24C08A-10PI-2.7 AT24C08A-10PI-2.7 AT24C08A-10PI-2.7
Product Name Memory - EEPROM - AT24C08A-10PI-2.7 400KHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 4500 ns 4500 ns 4500 ns 4500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 24LC04T-I/SL100 - 854740-24LC04T-I/SL100 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 16-100044-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers