EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-PDIP
IC EEPROM 8KBIT I2C 400KHZ 8DIP
IC EEPROM 8KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C08-10PI-2.7-ND | AT24C08-10PI-2.7 | AT24C08-10PI-2.7 | AT24C08-10PI-2.7 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V |