Microchip Technology, Inc. Memory AT24C04Y1-10YI-1.8

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-MAP (3x4.9)
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-MAP (3x4.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C04Y1-10YI1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-MAP (3x4.9)

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-MAP (3x4.9)

Buy Now Datasheet
Memory - AT24C04Y1-10YI-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MAP (3x4.9)

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-MAP (3x4.9)

Buy Now Datasheet
IC EEPROM 4KBIT I2C 400KHZ 8MAP

IC EEPROM 4KBIT I2C 400KHZ 8MAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C04Y1-10YI-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C04Y1-10YI-1.8
Integrated Circuits (ICs) - Memory AT24C04Y1-10YI-1.8
IC EEPROM 4KBIT I2C 400KHZ 8MAP

IC EEPROM 4KBIT I2C 400KHZ 8MAP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C04Y1-10YI1.8-ND AT24C04Y1-10YI-1.8 AT24C04Y1-10YI-1.8 AT24C04Y1-10YI-1.8
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 6.5 ns
Density 64000 kbits
View Details