Microchip Technology, Inc. 1MHZ SOT23 Memory IC and Storage Component AT24C04D-STUM-T

Description
IC EEPROM 4KBIT I2C 1MHZ SOT23-5 Product overview: AT24C04D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-STUM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 4KBIT I2C 1MHZ SOT23-5 Product overview: AT24C04D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-STUM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHZ SOT23 Memory IC and Storage Component - 774-AT24C04D-STUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24C04D-STUM-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24C04D-STUM-T
IC EEPROM 4KBIT I2C 1MHZ SOT23-5 Product overview: AT24C04D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-STUM-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ SOT23-5 Product overview: AT24C04D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-STUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C04D-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - AT24C04D-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - AT24C04D-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - EEPROM - AT24C04D-STUM-T - 911807-AT24C04D-STUM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04D-STUM-T
911807-AT24C04D-STUM-T
Memory - EEPROM - AT24C04D-STUM-T 911807-AT24C04D-STUM-T
Manufacturer: Microchip Technology Win Source Part Number: 911807-AT24C04D-STUM -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C SOT-23-5 Package: SOT-23-5 Thin, TSOT-23-5 Package: Reel - TR Mounting: Surface Mount Family Name: AT24C04 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C04D-STUM-TTR, 1611-AT24C04D-STUM-T TR, 1611-AT24C04D-STUM-T DKRINACTIVE, 1611-AT24C04D-STUM-T TRINACTIVE, AT24C04D-STUM-TCT, 1611-AT24C04D-STUM-T CT, 1611-AT24C04D-STUM-T DKR-ND, 1611-AT24C04D-STUM-T TR-ND, 1611-AT24C04D-STUM-T DKR, AT24C04D-STUM-TDKR

Manufacturer: Microchip Technology
Win Source Part Number: 911807-AT24C04D-STUM-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C SOT-23-5
Package: SOT-23-5 Thin, TSOT-23-5
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24C04
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24C04D-STUM-TTR, 1611-AT24C04D-STUM-TTR, 1611-AT24C04D-STUM-TDKRINACTIVE, 1611-AT24C04D-STUM-TTRINACTIVE, AT24C04D-STUM-TCT, 1611-AT24C04D-STUM-TCT, 1611-AT24C04D-STUM-TDKR-ND, 1611-AT24C04D-STUM-TTR-ND, 1611-AT24C04D-STUM-TDKR, AT24C04D-STUM-TDKR

Buy Now Datasheet
Memory - AT24C04D-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C04D-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C04D-STUM-T
Integrated Circuits (ICs) - Memory - Memory AT24C04D-STUM-T
IC EEPROM 4KBIT I2C 1MHZ SOT23-5

IC EEPROM 4KBIT I2C 1MHZ SOT23-5

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ SOT23-5

IC EEPROM 4KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 92T0917 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
92T0917
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 92T0917
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ SOT23-5

IC EEPROM 4KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C04D-STUM-T AT24C04D-STUM-TTR-ND 911807-AT24C04D-STUM-T AT24C04D-STUM-T AT24C04D-STUM-T AT24C04D-STUM-T 92T0917 AT24C04D-STUM-T
Product Name 1MHZ SOT23 Memory IC and Storage Component Memory Memory - EEPROM - AT24C04D-STUM-T Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - EEPROM - AT93C56A-SQ27U5 - 862216-AT93C56A-SQ27U5 - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
2 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers