Microchip Technology, Inc. EEPROM AT24C04D-SSHM-B

Description
1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N
Request a Quote Datasheet
Description
1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 2368806 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368806
EEPROM 2368806
1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

Supplier's Site
EEPROM - 2368805 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368805
EEPROM 2368805
1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

Supplier's Site
EEPROM - 2368806P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2368806P
EEPROM 2368806P
1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N

Supplier's Site
Memory - EEPROM - AT24C04D-SSHM-B - 911806-AT24C04D-SSHM-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04D-SSHM-B
911806-AT24C04D-SSHM-B
Memory - EEPROM - AT24C04D-SSHM-B 911806-AT24C04D-SSHM-B
Manufacturer: Microchip Technology Win Source Part Number: 911806-AT24C04D-SSHM -B Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Bulk Mounting: Surface Mount Family Name: AT24C04 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1611-AT24C04D-SSHM-B , 1611-AT24C04D-SSHM-B INACTIVE, 1611-AT24C04D-SSHM-B -ND

Manufacturer: Microchip Technology
Win Source Part Number: 911806-AT24C04D-SSHM-B
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Bulk
Mounting: Surface Mount
Family Name: AT24C04
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT24C04D-SSHM-B, 1611-AT24C04D-SSHM-BINACTIVE, 1611-AT24C04D-SSHM-B-ND

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C04D-SSHM-B
1MHZ Memory IC and Storage Component 774-AT24C04D-SSHM-B
IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24C04D-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-SSHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT24C04D-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-SSHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C04D-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C04D-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C04D-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C04D-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT24C04D-SSHM-B
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip - 91AH5759 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip
91AH5759
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip 91AH5759
EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 4KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2368806 911806-AT24C04D-SSHM-B 774-AT24C04D-SSHM-B AT24C04D-SSHM-B-ND AT24C04D-SSHM-B AT24C04D-SSHM-B AT24C04D-SSHM-B AT24C04D-SSHM-B 91AH5759
Product Name EEPROM Memory - EEPROM - AT24C04D-SSHM-B 1MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Density 32 kbits 4 kbits 4 kbits 4 kbits 4 kbits 4 kbits
Package Type SOIC; SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Pins 8 8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AT25160AN-SQ27T6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 16 kbits
View Details
Memory - 5140912Y07 AB - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers