Microchip Technology, Inc. Memory AT24C04D-PUM

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C04D-PUM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-PDIP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371496-AT24C04D-PUM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371496-AT24C04D-PUM
Integrated Circuits (ICs) - Memory - Memory 1371496-AT24C04D-PUM
Win Source Part Number: 1371496-AT24C04D-PUM Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Base Product Number: AT24C04 Technology: EEPROM Mounting Type: Through Hole HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 4Kbit Memory Organization: 512 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 450 ns

Win Source Part Number: 1371496-AT24C04D-PUM
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: AT24C04
Technology: EEPROM
Mounting Type: Through Hole
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 4Kbit
Memory Organization: 512 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 450 ns

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C04D-PUM
1MHZ Memory IC and Storage Component 774-AT24C04D-PUM
IC EEPROM 4KBIT I2C 1MHZ 8DIP Product overview: AT24C04D-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-PUM can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8DIP Product overview: AT24C04D-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-PUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8DIP

IC EEPROM 4KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 4Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip - 92T0914 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 4Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip
92T0914
Serial Eeprom, 4Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip 92T0914
SERIAL EEPROM, 4KBIT, 1MHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

SERIAL EEPROM, 4KBIT, 1MHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8DIP

IC EEPROM 4KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - AT24C04D-PUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-PDIP

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C04D-PUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C04D-PUM
Integrated Circuits (ICs) - Memory - Memory AT24C04D-PUM
IC EEPROM 4KBIT I2C 1MHZ 8DIP

IC EEPROM 4KBIT I2C 1MHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C04D-PUM-ND 1371496-AT24C04D-PUM 774-AT24C04D-PUM AT24C04D-PUM 92T0914 AT24C04D-PUM AT24C04D-PUM AT24C04D-PUM
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 1MHZ Memory IC and Storage Component Memory Serial Eeprom, 4Kbit, 1Mhz, Dip-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300", 7.62mm) DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 3.6V 1.7V ~ 3.6V -3.3V; 1.7 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V Through Hole
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3628-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers