Microchip Technology, Inc. Memory AT24C04D-MAHM-T

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-UDFN (2x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4Kbit EEPROM (part number 92T0913) is a serial memory device organized as 512 x 8 bits, designed for low voltage operation with a supply voltage range of 1.7V to 3.6V. It features an I²C-compatible 2-wire interface, supporting standard mode at 100kHz, fast mode at 400kHz, and fast mode plus at 1MHz. The device includes a write protect pin for data protection and allows for partial page writes with a 16-byte page write mode. It has a low active current consumption of 1mA maximum and a standby current of 0.8OºA maximum. The EEPROM is rated for 1,000,000 write cycles and offers data retention of up to 100 years. It is available in multiple package options, including 8-lead SOIC, TSSOP, UDFN, PDIP, SOT23, and VFBGA, and complies with RoHS standards. This product is suitable for various industrial and commercial applications where low power and low voltage operation are critical.

Datasheet Summary
Powered by GS/AI

The 4Kbit EEPROM (part number 92T0913) is a serial memory device organized as 512 x 8 bits, designed for low voltage operation with a supply voltage range of 1.7V to 3.6V. It features an I²C-compatible 2-wire interface, supporting standard mode at 100kHz, fast mode at 400kHz, and fast mode plus at 1MHz. The device includes a write protect pin for data protection and allows for partial page writes with a 16-byte page write mode. It has a low active current consumption of 1mA maximum and a standby current of 0.8OºA maximum. The EEPROM is rated for 1,000,000 write cycles and offers data retention of up to 100 years. It is available in multiple package options, including 8-lead SOIC, TSSOP, UDFN, PDIP, SOT23, and VFBGA, and complies with RoHS standards. This product is suitable for various industrial and commercial applications where low power and low voltage operation are critical.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C04D-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C04D-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C04D-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-UDFN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 450ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - EEPROM - AT24C04D-MAHM-T - 862011-AT24C04D-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04D-MAHM-T
862011-AT24C04D-MAHM-T
Memory - EEPROM - AT24C04D-MAHM-T 862011-AT24C04D-MAHM-T
Manufacturer: Microchip Technology Win Source Part Number: 862011-AT24C04D-MAHM -T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-UDFN (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AT24C04 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1611-AT24C04D-MAHM-T CT, AT24C04D-MAHM-TCT, 1611-AT24C04D-MAHM-T DKRINACTIVE, 1611-AT24C04D-MAHM-T DKR-ND, AT24C04D-MAHM-TTR, 1611-AT24C04D-MAHM-T TR, 1611-AT24C04D-MAHM-T CTINACTIVE, 1611-AT24C04D-MAHM-T DKR, AT24C04D-MAHM-TDKR, 1611-AT24C04D-MAHM-T TR-ND, 1611-AT24C04D-MAHM-T TRINACTIVE, 1611-AT24C04D-MAHM-T CT-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862011-AT24C04D-MAHM-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 4Kb (512 x 8) I²C 8-UDFN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24C04
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT24C04D-MAHM-TCT, AT24C04D-MAHM-TCT, 1611-AT24C04D-MAHM-TDKRINACTIVE, 1611-AT24C04D-MAHM-TDKR-ND, AT24C04D-MAHM-TTR, 1611-AT24C04D-MAHM-TTR, 1611-AT24C04D-MAHM-TCTINACTIVE, 1611-AT24C04D-MAHM-TDKR, AT24C04D-MAHM-TDKR, 1611-AT24C04D-MAHM-TTR-ND, 1611-AT24C04D-MAHM-TTRINACTIVE, 1611-AT24C04D-MAHM-TCT-ND

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C04D-MAHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C04D-MAHM-T
1MHZ Memory IC and Storage Component 774-AT24C04D-MAHM-T
IC EEPROM 4KBIT I2C 1MHZ 8UDFN Product overview: AT24C04D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-MAHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8UDFN Product overview: AT24C04D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04D-MAHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C04D-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8UDFN

IC EEPROM 4KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8UDFN

IC EEPROM 4KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C04D-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C04D-MAHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C04D-MAHM-T
IC EEPROM 4KBIT I2C 1MHZ 8UDFN

IC EEPROM 4KBIT I2C 1MHZ 8UDFN

Supplier's Site
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 92T0913 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
92T0913
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 92T0913
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C04D-MAHM-TCT-ND 862011-AT24C04D-MAHM-T 774-AT24C04D-MAHM-T AT24C04D-MAHM-T AT24C04D-MAHM-T AT24C04D-MAHM-T AT24C04D-MAHM-T 92T0913
Product Name Memory Memory - EEPROM - AT24C04D-MAHM-T 1MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UDFN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 3.6V; 1.7V ~ 3.6V 1.7V ~ 3.6V -40degC ~ 85degC (TA)
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details