EEPROM Memory IC 4Kbit I²C 1 MHz 450 ns 8-VFBGA (1.5x2)
IC EEPROM 4KBIT I2C 1MHZ 8VFBGA
IC EEPROM 4KBIT I2C 1MHZ 8VFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C04D-CUM-T | AT24C04D-CUM-T | AT24C04D-CUM-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 450 ns | 450 ns | 450 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4 kbits | 4 kbits | 4 kbits |