Microchip Technology, Inc. Memory - EEPROM - AT24C04C-STUM-T AT24C04C-STUM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 722251-AT24C04C-STUM -T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Alternative Parts (Cross-Reference): CAT24AA04TDI-GT3; 24LC04BT-E/OTG; FT24C04A-ULR-T; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: AT24C04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 722251-AT24C04C-STUM -T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Alternative Parts (Cross-Reference): CAT24AA04TDI-GT3; 24LC04BT-E/OTG; FT24C04A-ULR-T; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: AT24C04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C04C-STUM-T - 722251-AT24C04C-STUM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04C-STUM-T
722251-AT24C04C-STUM-T
Memory - EEPROM - AT24C04C-STUM-T 722251-AT24C04C-STUM-T
Manufacturer: Microchip Technology Win Source Part Number: 722251-AT24C04C-STUM -T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Alternative Parts (Cross-Reference): CAT24AA04TDI-GT3; 24LC04BT-E/OTG; FT24C04A-ULR-T; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: AT24C04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 722251-AT24C04C-STUM-T
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Alternative Parts (Cross-Reference): CAT24AA04TDI-GT3; 24LC04BT-E/OTG; FT24C04A-ULR-T;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: AT24C04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
1MHZ SOT23 Memory IC and Storage Component - 774-AT24C04C-STUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24C04C-STUM-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24C04C-STUM-T
IC EEPROM 4KBIT I2C 1MHZ SOT23-5 Product overview: AT24C04C-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04C-STUM-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ SOT23-5 Product overview: AT24C04C-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04C-STUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C04C-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24C04C-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24C04C-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
Memory - AT24C04C-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns SOT-23-5

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns SOT-23-5

Buy Now Datasheet
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip - 51AH8114 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip
51AH8114
Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip 51AH8114
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ SOT23-5

IC EEPROM 4KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C04C-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C04C-STUM-T
Integrated Circuits (ICs) - Memory - Memory AT24C04C-STUM-T
IC EEPROM 4KBIT I2C 1MHZ SOT23-5

IC EEPROM 4KBIT I2C 1MHZ SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 722251-AT24C04C-STUM-T 774-AT24C04C-STUM-T AT24C04C-STUM-TDKR-ND AT24C04C-STUM-T 51AH8114 AT24C04C-STUM-T AT24C04C-STUM-T
Product Name Memory - EEPROM - AT24C04C-STUM-T 1MHZ SOT23 Memory IC and Storage Component Memory Memory Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 550 ns 450 ns 550 ns 550 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-ADM3120BX-AB-T-2-G - ERSAELECTRONICS PTE. LTD.
Specs
Package Type BGA; Tray
Supply Voltage -3.3V; 3.3V; 1.8V~ 3.3V
View Details
Memory - 27C512-15/LP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers