EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-UDFN (2x3)
EEPROM, 4KBIT, -40 TO 85DEG C; Memory Size:4Kbit; EEPROM Memory Configuration:512 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
IC EEPROM 4KBIT I2C 1MHZ 8UDFN
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C04C-MAHM-ETR-ND | 91Y2691 | AT24C04C-MAHM-E | AT24C04C-MAHM-E | AT24C04C-MAHM-E |
| Product Name | Memory | Eeprom, 4Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-UFDFN Exposed Pad | UDFN | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |