IC EEPROM 4KBIT I2C 1MHZ 8VFBGA
IC EEPROM 4KBIT I2C 1MHZ 8VFBGA
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-VFBGA (1.5x2)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C04C-CUM-T | AT24C04C-CUM-T | AT24C04C-CUM-T |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 1 MHz | ||
| Access Time | 550 ns | 550 ns | 550 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |