Microchip Technology, Inc. Memory AT24C04B-TSU-T

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C04B-TSU-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
1MHZ SOT23 Memory IC and Storage Component - 774-AT24C04B-TSU-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24C04B-TSU-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24C04B-TSU-T
IC EEPROM 4KBIT I2C 1MHZ SOT23-5 Product overview: AT24C04B-TSU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04B-TSU-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ SOT23-5 Product overview: AT24C04B-TSU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04B-TSU-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C04B-TSU-T - 078602-AT24C04B-TSU-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04B-TSU-T
078602-AT24C04B-TSU-T
Memory - EEPROM - AT24C04B-TSU-T 078602-AT24C04B-TSU-T
Manufacturer: Microchip Technology Win Source Part Number: 078602-AT24C04B-TSU- T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078602-AT24C04B-TSU-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ SOT23-5

IC EEPROM 4KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Memory - AT24C04B-TSU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns SOT-23-5

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns SOT-23-5

Buy Now Datasheet
Memory - AT24C04B-TSU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns SOT-23-5

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C04B-TSU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C04B-TSU-T
Integrated Circuits (ICs) - Memory AT24C04B-TSU-T
IC EEPROM 4KBIT I2C 1MHZ SOT23-5

IC EEPROM 4KBIT I2C 1MHZ SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C04B-TSU-T-ND 774-AT24C04B-TSU-T 078602-AT24C04B-TSU-T AT24C04B-TSU-T AT24C04B-TSU-T AT24C04B-TSU-T
Product Name Memory 1MHZ SOT23 Memory IC and Storage Component Memory - EEPROM - AT24C04B-TSU-T Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 Thin, TSOT-23-5 Tape & Reel (TR) SOT-23-5 SOT-23-5 Thin, TSOT-23-5
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers