Microchip Technology, Inc. 400KHZ Memory IC and Storage Component AT24C04A-10TU-2.7

Description
IC EEPROM 4KBIT 400KHZ 8TSSOP Product overview: AT24C04A-10TU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04A-10TU-2. 7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 4KBIT 400KHZ 8TSSOP Product overview: AT24C04A-10TU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04A-10TU-2. 7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400KHZ Memory IC and Storage Component - 774-AT24C04A-10TU-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C04A-10TU-2.7
400KHZ Memory IC and Storage Component 774-AT24C04A-10TU-2.7
IC EEPROM 4KBIT 400KHZ 8TSSOP Product overview: AT24C04A-10TU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04A-10TU-2. 7 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT 400KHZ 8TSSOP Product overview: AT24C04A-10TU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04A-10TU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - AT24C04A-10TU-2.7 - 1046279-AT24C04A-10TU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04A-10TU-2.7
1046279-AT24C04A-10TU-2.7
Memory - EEPROM - AT24C04A-10TU-2.7 1046279-AT24C04A-10TU-2.7
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046279-AT24C04A-10T U-2.7 Mounting: SMD (SMT) Frequency: 400 kHz Operating Supply Voltage: 5 V Memory Size: 512 B Interface: 2-Wire, Serial Access Time: 900 ns Density: 4 kb Number of Pins: 8 Categories: EEPROM Case / Package: TSSOP Max Frequency: 400 kHz Alternative Parts (Cross-Reference): AT24C04A-10TU-2.7AT2 4C04A10TU2.7; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Nominal Supply Current: 3 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046279-AT24C04A-10TU-2.7
Mounting: SMD (SMT)
Frequency: 400 kHz
Operating Supply Voltage: 5 V
Memory Size: 512 B
Interface: 2-Wire, Serial
Access Time: 900 ns
Density: 4 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: TSSOP
Max Frequency: 400 kHz
Alternative Parts (Cross-Reference): AT24C04A-10TU-2.7AT24C04A10TU2.7;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 3 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AT24C04A-10TU-2.7 1046279-AT24C04A-10TU-2.7
Product Name 400KHZ Memory IC and Storage Component Memory - EEPROM - AT24C04A-10TU-2.7
Memory Category EEPROM EEPROM
Access Time 900 ns 900 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers