Microchip Technology, Inc. Memory - EEPROM - AT24C04A-10PU-2.7 AT24C04A-10PU-2.7

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046280-AT24C04A-10P U-2.7 Mounting: SMD (SMT) Frequency: 400 kHz Memory Size: 512 B Interface: 2-Wire Access Time: 900 ns Number of Pins: 8 Categories: EEPROM Case / Package: PDIP Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046280-AT24C04A-10P U-2.7 Mounting: SMD (SMT) Frequency: 400 kHz Memory Size: 512 B Interface: 2-Wire Access Time: 900 ns Number of Pins: 8 Categories: EEPROM Case / Package: PDIP Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C04A-10PU-2.7 - 1046280-AT24C04A-10PU-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C04A-10PU-2.7
1046280-AT24C04A-10PU-2.7
Memory - EEPROM - AT24C04A-10PU-2.7 1046280-AT24C04A-10PU-2.7
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046280-AT24C04A-10P U-2.7 Mounting: SMD (SMT) Frequency: 400 kHz Memory Size: 512 B Interface: 2-Wire Access Time: 900 ns Number of Pins: 8 Categories: EEPROM Case / Package: PDIP Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046280-AT24C04A-10PU-2.7
Mounting: SMD (SMT)
Frequency: 400 kHz
Memory Size: 512 B
Interface: 2-Wire
Access Time: 900 ns
Number of Pins: 8
Categories: EEPROM
Case / Package: PDIP
Max Frequency: 400 kHz
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V

Buy Now
8-bit 400KHZ 8bit DIP Memory IC and Storage Component - 774-AT24C04A-10PU-2.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 400KHZ 8bit DIP Memory IC and Storage Component
774-AT24C04A-10PU-2.7
8-bit 400KHZ 8bit DIP Memory IC and Storage Component 774-AT24C04A-10PU-2.7
SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; EEPROM Memory Configuration: 512 x 8bit; Memory Case Style: DIP; No. of Pins:... Product overview: AT24C04A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 400KHZ, 8bit, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 400KHZ, 8bit, DIP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04A-10PU-2. 7 can be used for catalog matching and distributor lookup.

SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; EEPROM Memory Configuration: 512 x 8bit; Memory Case Style: DIP; No. of Pins:... Product overview: AT24C04A-10PU-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 400KHZ, 8bit, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 400KHZ, 8bit, DIP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C04A-10PU-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046280-AT24C04A-10PU-2.7 774-AT24C04A-10PU-2.7
Product Name Memory - EEPROM - AT24C04A-10PU-2.7 8-bit 400KHZ 8bit DIP Memory IC and Storage Component
Memory Category EEPROM EEPROM
Access Time 900 ns 900 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 28503869 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers