EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-PDIP
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 4KBIT I2C 400KHZ 8DIP
IC EEPROM 4KBIT I2C 400KHZ 8DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C04A-10PC-2.7-ND | AT24C04A-10PC-2.7 | AT24C04A-10PC-2.7 | AT24C04A-10PC-2.7 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.7V ~ 5.5V |