Microchip Technology, Inc. Memory - EEPROM - AT24C02Y1-10YU-1.8 AT24C02Y1-10YU-1.8

Description
Manufacturer: Microchip Technology Win Source Part Number: 078597-AT24C02Y1-10Y U-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MAP (3x4.9) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078597-AT24C02Y1-10Y U-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MAP (3x4.9) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C02Y1-10YU-1.8 - 078597-AT24C02Y1-10YU-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02Y1-10YU-1.8
078597-AT24C02Y1-10YU-1.8
Memory - EEPROM - AT24C02Y1-10YU-1.8 078597-AT24C02Y1-10YU-1.8
Manufacturer: Microchip Technology Win Source Part Number: 078597-AT24C02Y1-10Y U-1.8 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MAP (3x4.9) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078597-AT24C02Y1-10YU-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MAP (3x4.9)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT24C02Y110YU1.8-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MAP (3x4.9)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-MAP (3x4.9)

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-AT24C02Y1-10YU-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C02Y1-10YU-1.8
400KHZ Memory IC and Storage Component 774-AT24C02Y1-10YU-1.8
IC EEPROM 2KBIT I2C 400KHZ 8MAP Product overview: AT24C02Y1-10YU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02Y1-10YU-1 .8 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8MAP Product overview: AT24C02Y1-10YU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02Y1-10YU-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - AT24C02Y1-10YU-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C02Y1-10YU-1.8
Integrated Circuits (ICs) - Memory AT24C02Y1-10YU-1.8
IC EEPROM 2KBIT I2C 400KHZ 8MAP

IC EEPROM 2KBIT I2C 400KHZ 8MAP

Supplier's Site
IC EEPROM 2KBIT I2C 400KHZ 8MAP

IC EEPROM 2KBIT I2C 400KHZ 8MAP

Supplier's Site Datasheet
Memory - AT24C02Y1-10YU-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MAP (3x4.9)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-MAP (3x4.9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 078597-AT24C02Y1-10YU-1.8 AT24C02Y110YU1.8-ND 774-AT24C02Y1-10YU-1.8 AT24C02Y1-10YU-1.8 AT24C02Y1-10YU-1.8 AT24C02Y1-10YU-1.8
Product Name Memory - EEPROM - AT24C02Y1-10YU-1.8 Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-MAP (3x4.9) 8-VDFN Exposed Pad Tube 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C128HU3I-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 40060283 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers