IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24C02D-XHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02D-XHM-B can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1018767-AT24C02D-XHM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 4.5μs
Family Name: AT24C02D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): M24C02-FDW6TG; M34C02-FDW1P; M34C02-FDW1TG;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs 8-TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 2Kbit I²C 1 MHz 4.5 µs 8-TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
SERIAL EEPROM, 2KBIT, 1MHZ, TSSOP-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C02D-XHM-B | 1018767-AT24C02D-XHM-B | AT24C02D-XHM-B-ND | AT24C02D-XHM-B | AT24C02D-XHM-B | AT24C02D-XHM-B | AT24C02D-XHM-B | 15AC6307 |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - EEPROM - AT24C02D-XHM-B | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Serial Eeprom, 2Kbit, 1Mhz, Tssop-8; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 450 ns | 4500 ns | 4500 ns | 4500 ns | 4500 ns | |||
| Data Retention | 100 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |