Microchip Technology, Inc. Memory AT24C02D-STUM-T

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C02D-STUM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs SOT-23-5

Buy Now Datasheet
Memory - AT24C02D-STUM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs SOT-23-5

Buy Now Datasheet
Memory - AT24C02D-STUM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs SOT-23-5

Buy Now Datasheet
1MHZ SOT23 Memory IC and Storage Component - 774-AT24C02D-STUM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ SOT23 Memory IC and Storage Component
774-AT24C02D-STUM-T
1MHZ SOT23 Memory IC and Storage Component 774-AT24C02D-STUM-T
IC EEPROM 2KBIT I2C 1MHZ SOT23-5 Product overview: AT24C02D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02D-STUM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ SOT23-5 Product overview: AT24C02D-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02D-STUM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C02D-STUM-T - 713535-AT24C02D-STUM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02D-STUM-T
713535-AT24C02D-STUM-T
Memory - EEPROM - AT24C02D-STUM-T 713535-AT24C02D-STUM-T
Manufacturer: Microchip Technology Win Source Part Number: 713535-AT24C02D-STUM -T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 4.5μs Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: AT24C02 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 713535-AT24C02D-STUM-T
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 4.5μs
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: AT24C02
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - AT24C02D-STUM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C02D-STUM-T
Integrated Circuits (ICs) - Memory - Memory AT24C02D-STUM-T
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Memory - AT24C02D-STUM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 4.5 µs SOT-23-5

EEPROM Memory IC 2Kbit I²C 1 MHz 4.5 µs SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C02D-STUM-TCT-ND 774-AT24C02D-STUM-T 713535-AT24C02D-STUM-T AT24C02D-STUM-T AT24C02D-STUM-T AT24C02D-STUM-T AT24C02D-STUM-T
Product Name Memory 1MHZ SOT23 Memory IC and Storage Component Memory - EEPROM - AT24C02D-STUM-T Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5 SOT-23-5 Thin, TSOT-23-5
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 1.7V ~ 3.6V Surface Mount 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V
Access Time 450 ns 4500 ns 4500 ns 4500 ns 4500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers