Microchip Technology, Inc. EEPROM AT24C02D-SSHM-T

Description
Microchip Technology, AT24C02D-SSHM-T
Request a Quote Datasheet
Description
Microchip Technology, AT24C02D-SSHM-T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1975413 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975413
EEPROM 1975413
Microchip Technology, AT24C02D-SSHM-T

Microchip Technology, AT24C02D-SSHM-T

Supplier's Site
EEPROM - 1975414P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975414P
EEPROM 1975414P
Microchip Technology, AT24C02D-SSHM-T

Microchip Technology, AT24C02D-SSHM-T

Supplier's Site
EEPROM - 1975414 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975414
EEPROM 1975414
Microchip Technology, AT24C02D-SSHM-T

Microchip Technology, AT24C02D-SSHM-T

Supplier's Site
Memory - AT24C02D-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - AT24C02D-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - AT24C02D-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C02D-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24C02D-SSHM-T
IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT24C02D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02D-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT24C02D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02D-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C02D-SSHM-T - 010265-AT24C02D-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02D-SSHM-T
010265-AT24C02D-SSHM-T
Memory - EEPROM - AT24C02D-SSHM-T 010265-AT24C02D-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 010265-AT24C02D-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 4.5μs Family Name: AT24C02D Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24C02-DRMN3P/K; M34C02-FMN1; M24C02-FMN6TP/S; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010265-AT24C02D-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 4.5μs
Family Name: AT24C02D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): M24C02-DRMN3P/K; M34C02-FMN1; M24C02-FMN6TP/S;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C02D-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C02D-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C02D-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C02D-SSHM-T
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site
Serial Eeprom, 2Kbit, 1Mhz, Soic-8; Memory Size Microchip - 15AC6306 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 1Mhz, Soic-8; Memory Size Microchip
15AC6306
Serial Eeprom, 2Kbit, 1Mhz, Soic-8; Memory Size Microchip 15AC6306
SERIAL EEPROM, 2KBIT, 1MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 1MHZ, SOIC-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1975413 1975414P AT24C02D-SSHM-TTR-ND 774-AT24C02D-SSHM-T 010265-AT24C02D-SSHM-T AT24C02D-SSHM-T AT24C02D-SSHM-T AT24C02D-SSHM-T 15AC6306 AT24C02D-SSHM-T
Product Name EEPROM EEPROM Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C02D-SSHM-T Memory Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 2Kbit, 1Mhz, Soic-8; Memory Size Microchip Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Density 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Package Type SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Pins 8 8 8 8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28152175B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers