Microchip Technology, Inc. Memory AT24C02D-PUM

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C02D-PUM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs 8-PDIP

Buy Now Datasheet
Memory - EEPROM - AT24C02D-PUM - 751907-AT24C02D-PUM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02D-PUM
751907-AT24C02D-PUM
Memory - EEPROM - AT24C02D-PUM 751907-AT24C02D-PUM
Manufacturer: Microchip Technology Win Source Part Number: 751907-AT24C02D-PUM Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Access Time: 4.5μs Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-DIP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: AT24C02 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 751907-AT24C02D-PUM
Packaging: Tube
Mounting Style: Through Hole
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Access Time: 4.5μs
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-DIP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: AT24C02
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 3.6V

Buy Now
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C02D-PUM
1MHZ Memory IC and Storage Component 774-AT24C02D-PUM
IC EEPROM 2KBIT I2C 1MHZ 8DIP Product overview: AT24C02D-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02D-PUM can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8DIP Product overview: AT24C02D-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02D-PUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C02D-PUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C02D-PUM
Integrated Circuits (ICs) - Memory - Memory AT24C02D-PUM
IC EEPROM 2KBIT I2C 1MHZ 8DIP

IC EEPROM 2KBIT I2C 1MHZ 8DIP

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ 8DIP

IC EEPROM 2KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8DIP

IC EEPROM 2KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - AT24C02D-PUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 4.5 µs 8-PDIP

EEPROM Memory IC 2Kbit I²C 1 MHz 4.5 µs 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C02D-PUM-ND 751907-AT24C02D-PUM 774-AT24C02D-PUM AT24C02D-PUM AT24C02D-PUM AT24C02D-PUM AT24C02D-PUM
Product Name Memory Memory - EEPROM - AT24C02D-PUM 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 3.6V 1.7V ~ 3.6V -3.3V; 1.7 Through Hole 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V
Access Time 4500 ns 450 ns 4500 ns 4500 ns 4500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C16-E/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers