Manufacturer: Microchip Technology
Win Source Part Number: 099124-AT24C02D-MAHM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 4.5μs
Family Name: AT24C02D
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-UDFN (2x3)
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): M34E02-FMB1; FM24C02B-DN-U; M34E02-FMB1T;
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)
IC EEPROM 2KBIT I2C 1MHZ 8UDFN Product overview: AT24C02D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02D-MAHM-T can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT I2C 1MHZ 8UDFN
IC EEPROM 2KBIT I2C 1MHZ 8UDFN
IC EEPROM 2KBIT I2C 1MHZ 8UDFN
UDFN-8(2x3) EEPROM ROHS
EEPROM Memory IC 2Kbit I²C 1 MHz 4.5 µs 8-UDFN (2x3)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 099124-AT24C02D-MAHM-T | AT24C02D-MAHM-TDKR-ND | 774-AT24C02D-MAHM-T | AT24C02D-MAHM-T | AT24C02D-MAHM-T | AT24C02D-MAHM-T | AT24C02D-MAHM-T | AT24C02D-MAHM-T |
| Product Name | Memory - EEPROM - AT24C02D-MAHM-T | Memory | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory >> EEPROM | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Access Time | 4500 ns | 450 ns | 4500 ns | 4500 ns | 4500 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 8-UDFN (2x3) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||||
| Supply Voltage | 1.7 V ~ 3.6 V | 1.7V ~ 3.6V | -3.3V; 1.7 | -40degC ~ 85degC (TC) | 1.7V ~ 3.6V | 3.6V; 1.7V ~ 3.6V |