Manufacturer: Atmel
Win Source Part Number: 1147839-AT24C02C-XHM
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP Product overview: AT24C02C-XHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02C-XHM-B can be used for catalog matching and distributor lookup.
SERIAL EEPROM, 2KBIT, 1MHZ, TSSOP-8; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1147839-AT24C02C-XHM-B | AT24C02C-XHM-B-ND | 774-AT24C02C-XHM-B | 2153911 | 2153912P | 15AC6303 | AT24C02C-XHM-B | AT24C02C-XHM-B | AT24C02C-XHM-B | AT24C02C-XHM-B |
| Product Name | Memory - AT24C02C-XHM-B | Memory | 1MHZ Memory IC and Storage Component | EEPROM | EEPROM | Serial Eeprom, 2Kbit, 1Mhz, Tssop-8; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; TSSOP | TSSOP | SSOP; TSSOP | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V | 1.7V ~ 5.5V | |||||
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns |