IC EEPROM 2KBIT I2C 1MHZ SOT23-5 Product overview: AT24C02C-STUM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ, SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02C-STUM-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5
Manufacturer: Atmel
Win Source Part Number: 1147838-AT24C02C-STU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns SOT-23-5
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C02C-STUM-T | AT24C02C-STUM-TTR-ND | 1147838-AT24C02C-STUM-T | AT24C02C-STUM-T | AT24C02C-STUM-T | AT24C02C-STUM-T | AT24C02C-STUM-T |
| Product Name | 1MHZ SOT23 Memory IC and Storage Component | Memory | Memory - AT24C02C-STUM-T | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | |||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2 kbits | 2 kbits | 2 kbits | 2 kbits | 2 kbits |