Microchip Technology, Inc. 1MHZ Memory IC and Storage Component AT24C02C-SSHM-T

Description
IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT24C02C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02C-SSHM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT24C02C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02C-SSHM-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C02C-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24C02C-SSHM-T
IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT24C02C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02C-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8SOIC Product overview: AT24C02C-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02C-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 1975409 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975409
EEPROM 1975409
Microchip Technology, AT24C02C-SSHM-T

Microchip Technology, AT24C02C-SSHM-T

Supplier's Site
EEPROM - 1975410P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975410P
EEPROM 1975410P
Microchip Technology, AT24C02C-SSHM-T

Microchip Technology, AT24C02C-SSHM-T

Supplier's Site
EEPROM - 1975410 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975410
EEPROM 1975410
Microchip Technology, AT24C02C-SSHM-T

Microchip Technology, AT24C02C-SSHM-T

Supplier's Site
Memory - AT24C02C-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C02C-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - AT24C02C-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - AT24C02C-SSHM-T - 010263-AT24C02C-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02C-SSHM-T
010263-AT24C02C-SSHM-T
Memory - EEPROM - AT24C02C-SSHM-T 010263-AT24C02C-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 010263-AT24C02C-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Family Name: AT24C02C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): GT24C02-2GLI-TR; FT24C02A-USG-T; FT24C02A-USR-T; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 010263-AT24C02C-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Family Name: AT24C02C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): GT24C02-2GLI-TR; FT24C02A-USG-T; FT24C02A-USR-T;
Introduction Date: September 06, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R - 536-AT24C02C-SSHM-T - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R
536-AT24C02C-SSHM-T
EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R 536-AT24C02C-SSHM-T
EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R

EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AT24C02C-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C02C-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C02C-SSHM-T
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory >> EEPROM - AT24C02C-SSHM-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
AT24C02C-SSHM-T
Memory >> EEPROM AT24C02C-SSHM-T
2Kbit I2C SOIC-8 EEPROM ROHS

2Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C02C-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8SOIC

IC EEPROM 2KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 2Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip - 68T4067 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
68T4067
Serial Eeprom, 2Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip 68T4067
SERIAL EEPROM, 2KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 1MHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C02C-SSHM-T 1975409 1975410P AT24C02C-SSHM-TTR-ND 010263-AT24C02C-SSHM-T 536-AT24C02C-SSHM-T AT24C02C-SSHM-T AT24C02C-SSHM-T AT24C02C-SSHM-T AT24C02C-SSHM-T AT24C02C-SSHM-T 68T4067
Product Name 1MHZ Memory IC and Storage Component EEPROM EEPROM Memory Memory - EEPROM - AT24C02C-SSHM-T EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Memory Memory Memory Serial Eeprom, 2Kbit, 1Mhz, Soic-8; Memory Interface Type Microchip
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns 550 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 16 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details