Microchip Technology, Inc. Memory - EEPROM - AT24C02C-PUM AT24C02C-PUM

Description
Manufacturer: Microchip Technology Win Source Part Number: 094118-AT24C02C-PUM Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Family Name: AT24C02C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): CAT24WC02PE-1.8 ; CAT24WC02PA-1.8; CAT24WC02LE-1.8; CAT34WC02P; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 094118-AT24C02C-PUM Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Family Name: AT24C02C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): CAT24WC02PE-1.8 ; CAT24WC02PA-1.8; CAT24WC02LE-1.8; CAT34WC02P; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C02C-PUM - 094118-AT24C02C-PUM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02C-PUM
094118-AT24C02C-PUM
Memory - EEPROM - AT24C02C-PUM 094118-AT24C02C-PUM
Manufacturer: Microchip Technology Win Source Part Number: 094118-AT24C02C-PUM Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Family Name: AT24C02C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): CAT24WC02PE-1.8 ; CAT24WC02PA-1.8; CAT24WC02LE-1.8; CAT34WC02P; Introduction Date: September 06, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 094118-AT24C02C-PUM
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Family Name: AT24C02C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): CAT24WC02PE-1.8 ; CAT24WC02PA-1.8; CAT24WC02LE-1.8; CAT34WC02P;
Introduction Date: September 06, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 1975406 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975406
EEPROM 1975406
Microchip Technology, AT24C02C-PUM

Microchip Technology, AT24C02C-PUM

Supplier's Site
EEPROM - 1975405 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975405
EEPROM 1975405
Microchip Technology, AT24C02C-PUM

Microchip Technology, AT24C02C-PUM

Supplier's Site
EEPROM - 1975406P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1975406P
EEPROM 1975406P
Microchip Technology, AT24C02C-PUM

Microchip Technology, AT24C02C-PUM

Supplier's Site
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C02C-PUM
1MHZ Memory IC and Storage Component 774-AT24C02C-PUM
IC EEPROM 2KBIT I2C 1MHZ 8DIP Product overview: AT24C02C-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02C-PUM can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8DIP Product overview: AT24C02C-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02C-PUM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C02C-PUM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-PDIP

Buy Now Datasheet
Memory - AT24C02C-PUM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-PDIP

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C02C-PUM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C02C-PUM
Integrated Circuits (ICs) - Memory - Memory AT24C02C-PUM
IC EEPROM 2KBIT I2C 1MHZ 8DIP

IC EEPROM 2KBIT I2C 1MHZ 8DIP

Supplier's Site
IC EEPROM 2KBIT I2C 1MHZ 8DIP

IC EEPROM 2KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Microchip - 65AH3832 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Microchip
65AH3832
Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Microchip 65AH3832
EEPROM, 2KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 2KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8DIP

IC EEPROM 2KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 094118-AT24C02C-PUM 1975406 1975406P 774-AT24C02C-PUM AT24C02C-PUM-ND AT24C02C-PUM AT24C02C-PUM AT24C02C-PUM 65AH3832 AT24C02C-PUM
Product Name Memory - EEPROM - AT24C02C-PUM EEPROM EEPROM 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 2Kbit, -40 To 85Deg C Rohs Compliant Microchip Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP DIP DIP; PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm)
Supply Voltage 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V Through Hole 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

400KHZ Memory IC and Storage Component - 774-CAT24C16LI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-DIP (0.300", 7.62mm)
View Details
3 suppliers
Memory IC and Storage Component - 736-DP8420AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details