IC EEPROM 2KBIT I2C 1MHZ 8UDFN
EEPROM Memory IC 2Kbit I²C 1 MHz 450 ns 8-UDFN (2x3)
IC EEPROM 2KBIT I2C 1MHZ 8UDFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C02C-MAPD-T | AT24C02C-MAPD-T | AT24C02C-MAPD-T |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 450 ns | 450 ns | 450 ns |
| Density | 2 kbits | 2 kbits | 2 kbits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |