Microchip Technology, Inc. Memory AT24C02BY6-YH-T

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-Mini Map (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-Mini Map (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C02BY6-YH-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - EEPROM - AT24C02BY6-YH-T - 1018762-AT24C02BY6-YH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02BY6-YH-T
1018762-AT24C02BY6-YH-T
Memory - EEPROM - AT24C02BY6-YH-T 1018762-AT24C02BY6-YH-T
Manufacturer: Microchip Technology Win Source Part Number: 1018762-AT24C02BY6-Y H-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018762-AT24C02BY6-YH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - EEPROM - AT24C02BY6-YH-T - 078596-AT24C02BY6-YH-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02BY6-YH-T
078596-AT24C02BY6-YH-T
Memory - EEPROM - AT24C02BY6-YH-T 078596-AT24C02BY6-YH-T
Manufacturer: Microchip Technology Win Source Part Number: 078596-AT24C02BY6-YH -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078596-AT24C02BY6-YH-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT24C02BY6-YH-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C02BY6-YH-T
Memory IC and Storage Component 774-AT24C02BY6-YH-T
IC EEPROM 2KBIT I2C 8MINI MAP Product overview: AT24C02BY6-YH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02BY6-YH-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 8MINI MAP Product overview: AT24C02BY6-YH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02BY6-YH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 8MINI MAP

IC EEPROM 2KBIT I2C 8MINI MAP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C02BY6-YH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C02BY6-YH-T
Integrated Circuits (ICs) - Memory AT24C02BY6-YH-T
IC EEPROM 2KBIT I2C 8MINI MAP

IC EEPROM 2KBIT I2C 8MINI MAP

Supplier's Site
Memory - AT24C02BY6-YH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT24C02BY6-YH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C02BY6-YH-T-ND 1018762-AT24C02BY6-YH-T 774-AT24C02BY6-YH-T AT24C02BY6-YH-T AT24C02BY6-YH-T AT24C02BY6-YH-T
Product Name Memory Memory - EEPROM - AT24C02BY6-YH-T Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-Mini Map (2x3) Tape & Reel (TR) 8-UFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 93C06E/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details