Microchip Technology, Inc. Memory - EEPROM - AT24C02BY6-10YH-1.8 AT24C02BY6-10YH-1.8

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046267-AT24C02BY6-1 0YH-1.8 Frequency: 1 MHz Memory Size: 2 kB Access Time: 400 ms Number of Pins: 8 Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046267-AT24C02BY6-1 0YH-1.8 Frequency: 1 MHz Memory Size: 2 kB Access Time: 400 ms Number of Pins: 8 Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C02BY6-10YH-1.8 - 1046267-AT24C02BY6-10YH-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02BY6-10YH-1.8
1046267-AT24C02BY6-10YH-1.8
Memory - EEPROM - AT24C02BY6-10YH-1.8 1046267-AT24C02BY6-10YH-1.8
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046267-AT24C02BY6-1 0YH-1.8 Frequency: 1 MHz Memory Size: 2 kB Access Time: 400 ms Number of Pins: 8 Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046267-AT24C02BY6-10YH-1.8
Frequency: 1 MHz
Memory Size: 2 kB
Access Time: 400 ms
Number of Pins: 8
Categories: EEPROM
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now
Memory IC and Storage Component - 774-AT24C02BY6-10YH-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C02BY6-10YH-1.8
Memory IC and Storage Component 774-AT24C02BY6-10YH-1.8
Contact for details Product overview: AT24C02BY6-10YH-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02BY6-10YH- 1.8 can be used for catalog matching and distributor lookup.

Contact for details Product overview: AT24C02BY6-10YH-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02BY6-10YH-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046267-AT24C02BY6-10YH-1.8 774-AT24C02BY6-10YH-1.8
Product Name Memory - EEPROM - AT24C02BY6-10YH-1.8 Memory IC and Storage Component
Access Time 4.00E8 ns 4.00E8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 552930-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers