Microchip Technology, Inc. Memory - EEPROM - AT24C02BY1-10YU-1.8 AT24C02BY1-10YU-1.8

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046266-AT24C02BY1-1 0YU-1.8 Frequency: 1 MHz Memory Size: 2 kB Access Time: 400 ms Categories: EEPROM Alternative Parts (Cross-Reference): AT24C02BY1-10YU-1.8A T24C02BY110YU18; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046266-AT24C02BY1-1 0YU-1.8 Frequency: 1 MHz Memory Size: 2 kB Access Time: 400 ms Categories: EEPROM Alternative Parts (Cross-Reference): AT24C02BY1-10YU-1.8A T24C02BY110YU18; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C02BY1-10YU-1.8 - 1046266-AT24C02BY1-10YU-1.8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02BY1-10YU-1.8
1046266-AT24C02BY1-10YU-1.8
Memory - EEPROM - AT24C02BY1-10YU-1.8 1046266-AT24C02BY1-10YU-1.8
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046266-AT24C02BY1-1 0YU-1.8 Frequency: 1 MHz Memory Size: 2 kB Access Time: 400 ms Categories: EEPROM Alternative Parts (Cross-Reference): AT24C02BY1-10YU-1.8A T24C02BY110YU18; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046266-AT24C02BY1-10YU-1.8
Frequency: 1 MHz
Memory Size: 2 kB
Access Time: 400 ms
Categories: EEPROM
Alternative Parts (Cross-Reference): AT24C02BY1-10YU-1.8AT24C02BY110YU18;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now
Memory IC and Storage Component - 774-AT24C02BY1-10YU-1.8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT24C02BY1-10YU-1.8
Memory IC and Storage Component 774-AT24C02BY1-10YU-1.8
Product overview: AT24C02BY1-10YU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02BY1-10YU- 1.8 can be used for catalog matching and distributor lookup.

Product overview: AT24C02BY1-10YU-1.8 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02BY1-10YU-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046266-AT24C02BY1-10YU-1.8 774-AT24C02BY1-10YU-1.8
Product Name Memory - EEPROM - AT24C02BY1-10YU-1.8 Memory IC and Storage Component
Access Time 4.00E8 ns 4.00E8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 28443776 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers