Manufacturer: Microchip Technology
Win Source Part Number: 141396-AT24C02B-PU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Family Name: AT24C02B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): BR24G02-3TR; CAT24C02LE-GA; CAT24C02LI-G; BR24G02-3;
Introduction Date: December 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-PDIP
IC EEPROM 2KBIT I2C 1MHZ 8DIP Product overview: AT24C02B-PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02B-PU can be used for catalog matching and distributor lookup.
IC EEPROM 2KBIT I2C 1MHZ 8DIP
IC EEPROM 2KBIT I2C 1MHZ 8DIP
IC EEPROM 2KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 141396-AT24C02B-PU | AT24C02B-PU-ND | 774-AT24C02B-PU | AT24C02B-PU | AT24C02B-PU | AT24C02B-PU | AT24C02B-PU |
| Product Name | Memory - EEPROM - AT24C02B-PU | Memory | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | 550 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP; 8-DIP (0.300", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) |