Microchip Technology, Inc. Memory - EEPROM - AT24C02-10PI AT24C02-10PI

Description
Manufacturer: Microchip Technology Win Source Part Number: 862004-AT24C02-10PI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT24C02 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862004-AT24C02-10PI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT24C02 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C02-10PI - 862004-AT24C02-10PI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C02-10PI
862004-AT24C02-10PI
Memory - EEPROM - AT24C02-10PI 862004-AT24C02-10PI
Manufacturer: Microchip Technology Win Source Part Number: 862004-AT24C02-10PI Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-PDIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: AT24C02 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Microchip Technology
Win Source Part Number: 862004-AT24C02-10PI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: AT24C02
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - AT24C02-10PI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C02-10PI
400KHZ Memory IC and Storage Component 774-AT24C02-10PI
IC EEPROM 2KBIT I2C 400KHZ 8DIP Product overview: AT24C02-10PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02-10PI can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8DIP Product overview: AT24C02-10PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C02-10PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C02-10PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 2KBIT I2C 400KHZ 8DIP

IC EEPROM 2KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C02-10PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C02-10PI
Integrated Circuits (ICs) - Memory AT24C02-10PI
IC EEPROM 2KBIT I2C 400KHZ 8DIP

IC EEPROM 2KBIT I2C 400KHZ 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862004-AT24C02-10PI AT24C02-10PI-ND 774-AT24C02-10PI AT24C02-10PI AT24C02-10PI AT24C02-10PI
Product Name Memory - EEPROM - AT24C02-10PI Memory 400KHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details