Microchip Technology, Inc. Memory - EEPROM - AT24C01D-SSHM-T AT24C01D-SSHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 100349-AT24C01D-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 100349-AT24C01D-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C01D-SSHM-T - 100349-AT24C01D-SSHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C01D-SSHM-T
100349-AT24C01D-SSHM-T
Memory - EEPROM - AT24C01D-SSHM-T 100349-AT24C01D-SSHM-T
Manufacturer: Microchip Technology Win Source Part Number: 100349-AT24C01D-SSHM -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 8-SOIC Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 100349-AT24C01D-SSHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C01D-SSHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C01D-SSHM-T
1MHZ Memory IC and Storage Component 774-AT24C01D-SSHM-T
IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24C01D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01D-SSHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24C01D-SSHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01D-SSHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C01D-SSHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-SOIC

Buy Now Datasheet
Memory - AT24C01D-SSHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-SOIC

Buy Now Datasheet
Memory - AT24C01D-SSHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - AT24C01D-SSHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 4.5 µs 8-SOIC

EEPROM Memory IC 1Kbit I²C 1 MHz 4.5 µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C01D-SSHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C01D-SSHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C01D-SSHM-T
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 100349-AT24C01D-SSHM-T 774-AT24C01D-SSHM-T AT24C01D-SSHM-TDKR-ND AT24C01D-SSHM-T AT24C01D-SSHM-T AT24C01D-SSHM-T AT24C01D-SSHM-T
Product Name Memory - EEPROM - AT24C01D-SSHM-T 1MHZ Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 4500 ns 450 ns 4500 ns 4500 ns 4500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.7 V ~ 3.6 V -3.3V; 1.7 1.7V ~ 3.6V 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-15/P259 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 256 kbits
View Details
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details