Atmel Corporation 1MHZ Memory IC and Storage Component AT24C01D-SSHM-B

Description
IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24C01D-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01D-SSHM-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24C01D-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01D-SSHM-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C01D-SSHM-B
1MHZ Memory IC and Storage Component 774-AT24C01D-SSHM-B
IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24C01D-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01D-SSHM-B can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24C01D-SSHM-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01D-SSHM-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C01D-SSHM-B-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254594-AT24C01D-SSHM-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254594-AT24C01D-SSHM-B
Integrated Circuits (ICs) - Memory 1254594-AT24C01D-SSHM-B
Win Source Part Number: 1254594-AT24C01D-SSH M-B Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 4.5 µs Voltage - Supply: 1.7V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: Q9721754 Base Product Number: AT24C01

Win Source Part Number: 1254594-AT24C01D-SSHM-B
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 4.5 µs
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: Q9721754
Base Product Number: AT24C01

Buy Now Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip - 02AH4337 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip
02AH4337
Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 02AH4337
EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site
1.7-3.6V, 1Mhz, Ind Tmp, 8-Soic-N 8 Soic 3.90Mm(.150In) Tube Rohs Compliant Microchip - 91Y2679 - Newark, An Avnet Company
Chicago, IL, United States
1.7-3.6V, 1Mhz, Ind Tmp, 8-Soic-N 8 Soic 3.90Mm(.150In) Tube Rohs Compliant Microchip
91Y2679
1.7-3.6V, 1Mhz, Ind Tmp, 8-Soic-N 8 Soic 3.90Mm(.150In) Tube Rohs Compliant Microchip 91Y2679
1.7-3.6V, 1MHZ, IND TMP, 8-SOIC-N 8 SOIC 3.90MM(.150IN) TUBE ROHS COMPLIANT: YES

1.7-3.6V, 1MHZ, IND TMP, 8-SOIC-N 8 SOIC 3.90MM(.150IN) TUBE ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C01D-SSHM-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C01D-SSHM-B
Integrated Circuits (ICs) - Memory - Memory AT24C01D-SSHM-B
IC EEPROM 1KBIT I2C 1MHZ 8SOIC

IC EEPROM 1KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - AT24C01D-SSHM-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 4.5 µs 8-SOIC

EEPROM Memory IC 1Kbit I²C 1 MHz 4.5 µs 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C01D-SSHM-B AT24C01D-SSHM-B-ND 1254594-AT24C01D-SSHM-B AT24C01D-SSHM-B 02AH4337 91Y2679 AT24C01D-SSHM-B AT24C01D-SSHM-B AT24C01D-SSHM-B
Product Name 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Eeprom, 1Kbit, -40 To 85Deg C; Memory Size Microchip 1.7-3.6V, 1Mhz, Ind Tmp, 8-Soic-N 8 Soic 3.90Mm(.150In) Tube Rohs Compliant Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 450 ns 4500 ns 4500 ns 4500 ns 4500 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - CAT24C16WGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details