Manufacturer: Microchip Technology
Win Source Part Number: 862003-AT24C01D-PUM
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 1Kb (128 x 8) I²C 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: AT24C01
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-AT24C01D-PUM-ND
IC EEPROM 1KBIT I2C 1MHZ 8DIP Product overview: AT24C01D-PUM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01D-PUM can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-PDIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP
EEPROM Memory IC 1Kbit I²C 1 MHz 4.5 µs 8-PDIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 862003-AT24C01D-PUM | 774-AT24C01D-PUM | AT24C01D-PUM-ND | AT24C01D-PUM | AT24C01D-PUM | AT24C01D-PUM | AT24C01D-PUM |
| Product Name | Memory - EEPROM - AT24C01D-PUM | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300", 7.62mm) | |||
| Access Time | 450 ns | 4500 ns | 4500 ns | 4500 ns | |||
| Data Retention | 100 years |