Microchip Technology, Inc. Memory AT24C01D-MAHM-T

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C01D-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C01D-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C01D-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C01D-MAHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C01D-MAHM-T
1MHZ Memory IC and Storage Component 774-AT24C01D-MAHM-T
IC EEPROM 1KBIT I2C 1MHZ 8UDFN Product overview: AT24C01D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01D-MAHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ 8UDFN Product overview: AT24C01D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01D-MAHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371436-AT24C01D-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371436-AT24C01D-MAHM-T
Integrated Circuits (ICs) - Memory - Memory 1371436-AT24C01D-MAHM-T
Win Source Part Number: 1371436-AT24C01D-MAH M-T Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Base Product Number: AT24C01 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 1Kbit Memory Organization: 128 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 4.5 µs

Win Source Part Number: 1371436-AT24C01D-MAHM-T
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Base Product Number: AT24C01
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 1Kbit
Memory Organization: 128 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 4.5 µs

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C01D-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C01D-MAHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C01D-MAHM-T
IC EEPROM 1KBIT I2C 1MHZ 8UDFN

IC EEPROM 1KBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 1KBIT I2C 1MHZ 8UDFN

IC EEPROM 1KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8UDFN

IC EEPROM 1KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - AT24C01D-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 4.5 µs 8-UDFN (2x3)

EEPROM Memory IC 1Kbit I²C 1 MHz 4.5 µs 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C01D-MAHM-TDKR-ND 774-AT24C01D-MAHM-T 1371436-AT24C01D-MAHM-T AT24C01D-MAHM-T AT24C01D-MAHM-T AT24C01D-MAHM-T AT24C01D-MAHM-T
Product Name Memory 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad Tape & Reel (TR) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 3.6V -3.3V; 3.6V; 1.7V ~ 3.6V 1.7V ~ 3.6V 8-UDFN (2x3) 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V
Access Time 4500 ns 4500 ns 4500 ns 4500 ns 4500 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details