Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory AT24C01D-MAHM-E

Description
Win Source Part Number: 1353979-AT24C01D-MAH M-E Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Base Product Number: AT24C01 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 1Kbit Memory Organization: 128 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 4.5 µs
Request a Quote Datasheet
Description
Win Source Part Number: 1353979-AT24C01D-MAH M-E Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Base Product Number: AT24C01 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 1Kbit Memory Organization: 128 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 4.5 µs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1353979-AT24C01D-MAHM-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1353979-AT24C01D-MAHM-E
Integrated Circuits (ICs) - Memory - Memory 1353979-AT24C01D-MAHM-E
Win Source Part Number: 1353979-AT24C01D-MAH M-E Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TC) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UDFN (2x3) Base Product Number: AT24C01 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 3.6V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 1Kbit Memory Organization: 128 x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 4.5 µs

Win Source Part Number: 1353979-AT24C01D-MAHM-E
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TC)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
Base Product Number: AT24C01
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 3.6V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 1Kbit
Memory Organization: 128 x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 4.5 µs

Buy Now Datasheet
Memory - AT24C01D-MAHM-ETR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C01D-MAHM-ECT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C01D-MAHM-EDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 4.5µs 8-UDFN (2x3)

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C01D-MAHM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C01D-MAHM-E
1MHZ Memory IC and Storage Component 774-AT24C01D-MAHM-E
IC EEPROM 1KBIT I2C 1MHZ 8UDFN Product overview: AT24C01D-MAHM-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01D-MAHM-E can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ 8UDFN Product overview: AT24C01D-MAHM-E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01D-MAHM-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C01D-MAHM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C01D-MAHM-E
Integrated Circuits (ICs) - Memory AT24C01D-MAHM-E
IC EEPROM 1KBIT I2C 1MHZ 8UDFN

IC EEPROM 1KBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 1KBIT I2C 1MHZ 8UDFN

IC EEPROM 1KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - AT24C01D-MAHM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 4.5 µs 8-UDFN (2x3)

EEPROM Memory IC 1Kbit I²C 1 MHz 4.5 µs 8-UDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1353979-AT24C01D-MAHM-E AT24C01D-MAHM-ETR-ND 774-AT24C01D-MAHM-E AT24C01D-MAHM-E AT24C01D-MAHM-E AT24C01D-MAHM-E
Product Name Integrated Circuits (ICs) - Memory - Memory Memory 1MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 4500 ns 450 ns 4500 ns 4500 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 3.6V 1.7V ~ 3.6V -3.3V; 1.7 3.6V; 1.7V ~ 3.6V 3.6V; 1.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C16-E/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details