Microchip Technology, Inc. 1Kb I2C compatible 2-wire Serial EEPROM at24c01c

Description
The Microchip AT24C01C is a 1 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128 x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 128 x 8 (1 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility Supports up to 8 devices on the bus Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Grade 2 Temperature Range: -40°C to 105°C Grade 3 Temperature Range: -40°C to 85°C Qualified for Automotive Applications Factory Programming Available Available in 8-lead PDIP, 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, 5-lead SOT23, and 8-ball VFBGA
Datasheet
Description
The Microchip AT24C01C is a 1 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128 x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 128 x 8 (1 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility Supports up to 8 devices on the bus Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Grade 2 Temperature Range: -40°C to 105°C Grade 3 Temperature Range: -40°C to 85°C Qualified for Automotive Applications Factory Programming Available Available in 8-lead PDIP, 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, 5-lead SOT23, and 8-ball VFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Kb I2C compatible 2-wire Serial EEPROM - at24c01c - Microchip Technology, Inc.
Chandler, AZ, United States
1Kb I2C compatible 2-wire Serial EEPROM
at24c01c
1Kb I2C compatible 2-wire Serial EEPROM at24c01c
The Microchip AT24C01C is a 1 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128 x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. Additional Features 128 x 8 (1 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility Supports up to 8 devices on the bus Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.4 mA (Typ), 1 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100) Grade 1 Temperature Range: -40°C to 125°C Grade 2 Temperature Range: -40°C to 105°C Grade 3 Temperature Range: -40°C to 85°C Qualified for Automotive Applications Factory Programming Available Available in 8-lead PDIP, 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, 5-lead SOT23, and 8-ball VFBGA

The Microchip AT24C01C is a 1 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128 x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

Additional Features

    • 128 x 8 (1 Kbit)
    • 2-Wire Serial Interface, I2C Compatible
      • 400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility
      • Supports up to 8 devices on the bus
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.4 mA (Typ), 1 mA (Max)
      • Write current 2 mA (Typ), 3 mA (Max)
      • Standby current 6 uA (Max)
    • Hardware Write-Protect Pin
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • Extended Temperature Ranges Available (Grade 1, 2, and 3 as defined in AEC-Q100)
      • Grade 1 Temperature Range: -40°C to 125°C
      • Grade 2 Temperature Range: -40°C to 105°C
      • Grade 3 Temperature Range: -40°C to 85°C
    • Qualified for Automotive Applications
    • Factory Programming Available
    • Available in 8-lead PDIP, 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, 5-lead SOT23, and 8-ball VFBGA
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at24c01c
Product Name 1Kb I2C compatible 2-wire Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - 520366231286 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers