Manufacturer: Microchip Technology
Win Source Part Number: 911802-AT24C01C-XHM-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) I²C 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT24C01
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24C01C-XHM-TDKR, AT24C01C-XHM-T SL901CT-ND, AT24C01C-XHM-T SL901DKR, AT24C01C-XHM-T SL901CT, AT24C01C-XHM-T SL901TR-ND, AT24C01C-XHM-TCT, AT24C01C-XHM-T SL901DKR-ND, AT24C01C-XHM-TTR, AT24C01C-XHM-T SL901, AT24C01C-XHM-T SL901TR, AT24C01CXHMT
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-TSSOP
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-TSSOP
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-TSSOP
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP Product overview: AT24C01C-XHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01C-XHM-T can be used for catalog matching and distributor lookup.
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP
IC EEPROM 1KBIT I2C 1MHZ 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911802-AT24C01C-XHM-T | AT24C01C-XHM-TCT-ND | 774-AT24C01C-XHM-T | AT24C01C-XHM-T | AT24C01C-XHM-T | AT24C01C-XHM-T | AT24C01C-XHM-T |
| Product Name | Memory - EEPROM - AT24C01C-XHM-T | Memory | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | 8-TSSOP (0.173", 4.40mm Width) | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | Surface Mount | 1.7V ~ 5.5V | 1.7V ~ 5.5V | ||
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns |