Microchip Technology, Inc. Memory AT24C01C-MAHM-T

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C01C-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C01C-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT24C01C-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-UDFN (2x3)

Buy Now Datasheet
1MHZ Memory IC and Storage Component - 774-AT24C01C-MAHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT24C01C-MAHM-T
1MHZ Memory IC and Storage Component 774-AT24C01C-MAHM-T
IC EEPROM 1KBIT I2C 1MHZ 8UDFN Product overview: AT24C01C-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01C-MAHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 1MHZ 8UDFN Product overview: AT24C01C-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01C-MAHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT24C01C-MAHM-T - 1018755-AT24C01C-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C01C-MAHM-T
1018755-AT24C01C-MAHM-T
Memory - EEPROM - AT24C01C-MAHM-T 1018755-AT24C01C-MAHM-T
Manufacturer: Microchip Technology Win Source Part Number: 1018755-AT24C01C-MAH M-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1018755-AT24C01C-MAHM-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8UDFN

IC EEPROM 1KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C01C-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C01C-MAHM-T
Integrated Circuits (ICs) - Memory - Memory AT24C01C-MAHM-T
IC EEPROM 1KBIT I2C 1MHZ 8UDFN

IC EEPROM 1KBIT I2C 1MHZ 8UDFN

Supplier's Site
Memory - AT24C01C-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-UDFN (2x3)

Buy Now Datasheet
1.7-5.5V, 1Mhz, Ind Temp, 8-Udfn 8 Udfn 2X3X0.6Mm T/r Rohs Compliant Microchip - 55W5889 - Newark, An Avnet Company
Chicago, IL, United States
1.7-5.5V, 1Mhz, Ind Temp, 8-Udfn 8 Udfn 2X3X0.6Mm T/r Rohs Compliant Microchip
55W5889
1.7-5.5V, 1Mhz, Ind Temp, 8-Udfn 8 Udfn 2X3X0.6Mm T/r Rohs Compliant Microchip 55W5889
1.7-5.5V, 1MHZ, IND TEMP, 8-UDFN 8 UDFN 2X3X0.6MM T/R ROHS COMPLIANT: YES

1.7-5.5V, 1MHZ, IND TEMP, 8-UDFN 8 UDFN 2X3X0.6MM T/R ROHS COMPLIANT: YES

Supplier's Site
Memory >> EEPROM - AT24C01C-MAHM-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
AT24C01C-MAHM-T
Memory >> EEPROM AT24C01C-MAHM-T
UDFN-8-EP(2x3) EEPROM ROHS

UDFN-8-EP(2x3) EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8UDFN

IC EEPROM 1KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C01C-MAHM-TDKR-ND 774-AT24C01C-MAHM-T 1018755-AT24C01C-MAHM-T AT24C01C-MAHM-T AT24C01C-MAHM-T AT24C01C-MAHM-T 55W5889 AT24C01C-MAHM-T AT24C01C-MAHM-T
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT24C01C-MAHM-T Memory Integrated Circuits (ICs) - Memory - Memory Memory 1.7-5.5V, 1Mhz, Ind Temp, 8-Udfn 8 Udfn 2X3X0.6Mm T/r Rohs Compliant Microchip Memory >> EEPROM Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad Tape & Reel (TR) 8-UDFN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7 V ~ 5.5 V -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 550 ns 550 ns 550 ns 550 ns 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details