Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT24C01BY6-YH-T

Description
Win Source Part Number: 1046251-AT24C01BY6-Y H-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 550 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-Mini Map (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): AT24C02C-MAHM-T; AT93C46DY6-YH-T; AT24C08BY6-YH-T; M24C04-RMC6TG; CAT25640VP2I-GT3AT24 C01BY6YHT; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24C01BY6-YH-TTR,AT 24C01BY6YHT,AT24C01B Y6-YH-TCT,AT24C01BY6 -YH-T-ND Base Product Number: AT24C01 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1046251-AT24C01BY6-Y H-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 550 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-Mini Map (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): AT24C02C-MAHM-T; AT93C46DY6-YH-T; AT24C08BY6-YH-T; M24C04-RMC6TG; CAT25640VP2I-GT3AT24 C01BY6YHT; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24C01BY6-YH-TTR,AT 24C01BY6YHT,AT24C01B Y6-YH-TCT,AT24C01BY6 -YH-T-ND Base Product Number: AT24C01 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1046251-AT24C01BY6-YH-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046251-AT24C01BY6-YH-T
Integrated Circuits (ICs) - Memory 1046251-AT24C01BY6-YH-T
Win Source Part Number: 1046251-AT24C01BY6-Y H-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 550 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-Mini Map (2x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): AT24C02C-MAHM-T; AT93C46DY6-YH-T; AT24C08BY6-YH-T; M24C04-RMC6TG; CAT25640VP2I-GT3AT24 C01BY6YHT; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT24C01BY6-YH-TTR,AT 24C01BY6YHT,AT24C01B Y6-YH-TCT,AT24C01BY6 -YH-T-ND Base Product Number: AT24C01 Product Status: Obsolete

Win Source Part Number: 1046251-AT24C01BY6-YH-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 550 ns
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-Mini Map (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): AT24C02C-MAHM-T; AT93C46DY6-YH-T; AT24C08BY6-YH-T; M24C04-RMC6TG; CAT25640VP2I-GT3AT24C01BY6YHT;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT24C01BY6-YH-TTR,AT24C01BY6YHT,AT24C01BY6-YH-TCT,AT24C01BY6-YH-T-ND
Base Product Number: AT24C01
Product Status: Obsolete

Buy Now Datasheet
Memory - AT24C01BY6-YH-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-Mini Map (2x3)

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT24C01BY6-YH-T
Memory IC and Storage Component 774-AT24C01BY6-YH-T
IC EEPROM 1KBIT I2C 8MINI MAP Product overview: AT24C01BY6-YH-T from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01BY6-YH-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 8MINI MAP Product overview: AT24C01BY6-YH-T from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01BY6-YH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - AT24C01BY6-YH-T - Rochester Electronics
Newburyport, MA, United States
EEPROM, 128X8, Serial, CMOS

EEPROM, 128X8, Serial, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT24C01BY6-YH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT24C01BY6-YH-T
Integrated Circuits (ICs) - Memory - Memory AT24C01BY6-YH-T
IC EEPROM 1KBIT I2C 8MINI MAP

IC EEPROM 1KBIT I2C 8MINI MAP

Supplier's Site
IC EEPROM 1KBIT I2C 8MINI MAP

IC EEPROM 1KBIT I2C 8MINI MAP

Supplier's Site Datasheet
Memory - AT24C01BY6-YH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT24C01BY6-YH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-Mini Map (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1046251-AT24C01BY6-YH-T AT24C01BY6-YH-TTR-ND 774-AT24C01BY6-YH-T AT24C01BY6-YH-T AT24C01BY6-YH-T AT24C01BY6-YH-T AT24C01BY6-YH-T
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns 550 ns
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AT28C256F-20FM/883 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 256 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details