Manufacturer: Atmel
Win Source Part Number: 1147826-AT24C01BN-SH
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC EEPROM 1KBIT I2C 1MHZ 8SOIC Product overview: AT24C01BN-SH-B from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01BN-SH-B can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 550ns 8-SOIC
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 1Kbit I²C 1 MHz 550 ns 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1147826-AT24C01BN-SH-B | 774-AT24C01BN-SH-B | AT24C01BN-SH-B-ND | AT24C01BN-SH-B | AT24C01BN-SH-B | AT24C01BN-SH-B | AT24C01BN-SH-B |
| Product Name | Memory - AT24C01BN-SH-B | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 550 ns | 550 ns | 550 ns | 550 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |