EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-MAP (3x4.9)
IC EEPROM 1KBIT I2C 400KHZ 8MAP
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-MAP (3x4.9)
IC EEPROM 1KBIT I2C 400KHZ 8MAP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT24C01AY110YI1.8-ND | AT24C01AY1-10YI-1.8 | AT24C01AY1-10YI-1.8 | AT24C01AY1-10YI-1.8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V |