Microchip Technology, Inc. Memory AT24C01A-10SI-1.8-T

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT24C01A-10SI-1.8-T-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1320878-AT24C01A-10SI-1.8-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320878-AT24C01A-10SI-1.8-T
Integrated Circuits (ICs) - Memory - Memory 1320878-AT24C01A-10SI-1.8-T
Manufacturer: Microchip Technology Win Source Part Number: 1320878-AT24C01A-10S I-1.8-T Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 900 ns Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-SOIC (0.154", 3.90mm Width) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT24C01A10SI18SL383, AT24C01A10SI1SL38,AT 24C01A10SI1SL38-ND Base Product Number: AT24C01 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1320878-AT24C01A-10SI-1.8-T
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 900 ns
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT24C01A10SI18SL383,AT24C01A10SI1SL38,AT24C01A10SI1SL38-ND
Base Product Number: AT24C01
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C01A-10SI-1.8-T
400KHZ Memory IC and Storage Component 774-AT24C01A-10SI-1.8-T
IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: AT24C01A-10SI-1.8-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01A-10SI-1. 8-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: AT24C01A-10SI-1.8-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01A-10SI-1.8-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C01A-10SI-1.8-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C01A-10SI-1.8-T
Integrated Circuits (ICs) - Memory AT24C01A-10SI-1.8-T
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site
Memory - AT24C01A-10SI-1.8-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8SOIC

IC EEPROM 1KBIT I2C 400KHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT24C01A-10SI-1.8-T-ND 1320878-AT24C01A-10SI-1.8-T 774-AT24C01A-10SI-1.8-T AT24C01A-10SI-1.8-T AT24C01A-10SI-1.8-T AT24C01A-10SI-1.8-T
Product Name Memory Integrated Circuits (ICs) - Memory - Memory 400KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 6116LA20SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details