The AT24C01-10SC is a 1Kbit EEPROM memory device from Quarktwin Technology Ltd., organized as 128 words of 8 bits each. It operates over a wide voltage range, supporting low voltage (1.8V to 5.5V) and standard voltage (4.5V to 5.5V) applications. The device features a 2-wire serial interface for bidirectional data transfer, with compatibility for data rates of 100 kHz at lower voltages and 400 kHz at 5V. It includes a 4-byte page write mode and a self-timed write cycle with a maximum duration of 10 ms. The AT24C01-10SC is designed for high reliability, boasting an endurance of 1 million write cycles and a data retention period of up to 100 years. It is available in multiple package types, including 8-pin PDIP, MSOP, TSSOP, and JEDEC SOIC, making it suitable for various applications in industrial and commercial environments. The device also offers ESD protection exceeding 3000V, ensuring robustness in challenging conditions.
IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: AT24C01-10SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01-10SC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 220551-AT24C01-10SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C01BWI; AT24C01-10SE-2.7; AT24C01-10SC-T; AT24C01-10SC;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT24C01-10SC | AT24C01-10SC-ND | 220551-AT24C01-10SC | AT24C01-10SC | AT24C01-10SC | AT24C01-10SC |
| Product Name | 400KHZ Memory IC and Storage Component | Memory | Memory - EEPROM - AT24C01-10SC | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |
| Cycle Time | 1.00E7 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |