Microchip Technology, Inc. 400KHZ Memory IC and Storage Component AT24C01-10PI-2.7

Description
IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: AT24C01-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01-10PI-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: AT24C01-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01-10PI-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C01-10PI-2.7
400KHZ Memory IC and Storage Component 774-AT24C01-10PI-2.7
IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: AT24C01-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01-10PI-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: AT24C01-10PI-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01-10PI-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C01-10PI-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1046242-AT24C01-10PI-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046242-AT24C01-10PI-2.7
Integrated Circuits (ICs) - Memory 1046242-AT24C01-10PI-2.7
Win Source Part Number: 1046242-AT24C01-10PI -2.7 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 50 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8) Access Time: 900 ns Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C Alternative Parts (Cross-Reference): AT24C01-10PI-2.7AT24 C01-10PI2.7; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT24C01 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1046242-AT24C01-10PI-2.7
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 50
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 900 ns
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): AT24C01-10PI-2.7AT24C01-10PI2.7;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT24C01
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Memory - AT24C01-10PI-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT24C01-10PI-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C01-10PI-2.7
Integrated Circuits (ICs) - Memory AT24C01-10PI-2.7
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C01-10PI-2.7 AT24C01-10PI-2.7-ND 1046242-AT24C01-10PI-2.7 AT24C01-10PI-2.7 AT24C01-10PI-2.7 AT24C01-10PI-2.7
Product Name 400KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 71016NS15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details