Microchip Technology, Inc. 400KHZ Memory IC and Storage Component AT24C01-10PC-2.7

Description
IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: AT24C01-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01-10PC-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: AT24C01-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01-10PC-2.7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-AT24C01-10PC-2.7
400KHZ Memory IC and Storage Component 774-AT24C01-10PC-2.7
IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: AT24C01-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01-10PC-2.7 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8DIP Product overview: AT24C01-10PC-2.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT24C01-10PC-2.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT24C01-10PC-2.7-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-PDIP

Buy Now Datasheet
Memory - EEPROM - AT24C01-10PC-2.7 - 220550-AT24C01-10PC-2.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C01-10PC-2.7
220550-AT24C01-10PC-2.7
Memory - EEPROM - AT24C01-10PC-2.7 220550-AT24C01-10PC-2.7
Manufacturer: Microchip Technology Win Source Part Number: 220550-AT24C01-10PC- 2.7 Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 1Kb (128 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 220550-AT24C01-10PC-2.7
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT24C01-10PC-2.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-PDIP

EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT24C01-10PC-2.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT24C01-10PC-2.7
Integrated Circuits (ICs) - Memory AT24C01-10PC-2.7
IC EEPROM 1KBIT I2C 400KHZ 8DIP

IC EEPROM 1KBIT I2C 400KHZ 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT24C01-10PC-2.7 AT24C01-10PC-2.7-ND 220550-AT24C01-10PC-2.7 AT24C01-10PC-2.7 AT24C01-10PC-2.7 AT24C01-10PC-2.7
Product Name 400KHZ Memory IC and Storage Component Memory Memory - EEPROM - AT24C01-10PC-2.7 Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24C01BN-SP25-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 1 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers