Microchip Technology, Inc. Single-Wire 1-Kbit Serial EEPROM with Factory-Programmed 64-Bit Serial Number at21cs11

Description
The Microchip AT21CS11 is a 1 Kb Serial EEPROM utilizing the Single-Wire bus. Only two pins are needed to access the device: SI/O and GND. The SI/O signal is a combination data and power line, providing power to the device with a parasitic power scheme. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT21CS11 features a 256-bit Security register which includes a 64-bit serial number. The device also features manufacturer ID support in which the device responds with a unique value for density and revision information. Additional Features 128 x 8 (1 Kbit) Single-Wire Compatible I²C Protocol Structure Communication through a single I/O pin High Speed (125 kbps) Mode Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.08 mA (Typ), 0.3 mA (Max) Write current 0.2 mA (Typ), 0.5 mA (Max) Standby current 0.7 uA (Typ), 2.5 uA (Max) Software Write Protection Four independent 256-bit zones More than 1 million erase/write cycles Data retention > 100 years ESD protection > 8000V (HBM) Factory Programming Available Available in 8-pin SOIC (150 mil), 3-pin SOT23, 2-pad XSFN, and 4-ball Thin CSP packages.
Datasheet
Description
The Microchip AT21CS11 is a 1 Kb Serial EEPROM utilizing the Single-Wire bus. Only two pins are needed to access the device: SI/O and GND. The SI/O signal is a combination data and power line, providing power to the device with a parasitic power scheme. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT21CS11 features a 256-bit Security register which includes a 64-bit serial number. The device also features manufacturer ID support in which the device responds with a unique value for density and revision information. Additional Features 128 x 8 (1 Kbit) Single-Wire Compatible I²C Protocol Structure Communication through a single I/O pin High Speed (125 kbps) Mode Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.08 mA (Typ), 0.3 mA (Max) Write current 0.2 mA (Typ), 0.5 mA (Max) Standby current 0.7 uA (Typ), 2.5 uA (Max) Software Write Protection Four independent 256-bit zones More than 1 million erase/write cycles Data retention > 100 years ESD protection > 8000V (HBM) Factory Programming Available Available in 8-pin SOIC (150 mil), 3-pin SOT23, 2-pad XSFN, and 4-ball Thin CSP packages.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Wire 1-Kbit Serial EEPROM with Factory-Programmed 64-Bit Serial Number - at21cs11 - Microchip Technology, Inc.
Chandler, AZ, United States
Single-Wire 1-Kbit Serial EEPROM with Factory-Programmed 64-Bit Serial Number
at21cs11
Single-Wire 1-Kbit Serial EEPROM with Factory-Programmed 64-Bit Serial Number at21cs11
The Microchip AT21CS11 is a 1 Kb Serial EEPROM utilizing the Single-Wire bus. Only two pins are needed to access the device: SI/O and GND. The SI/O signal is a combination data and power line, providing power to the device with a parasitic power scheme. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT21CS11 features a 256-bit Security register which includes a 64-bit serial number. The device also features manufacturer ID support in which the device responds with a unique value for density and revision information. Additional Features 128 x 8 (1 Kbit) Single-Wire Compatible I²C Protocol Structure Communication through a single I/O pin High Speed (125 kbps) Mode Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 0.08 mA (Typ), 0.3 mA (Max) Write current 0.2 mA (Typ), 0.5 mA (Max) Standby current 0.7 uA (Typ), 2.5 uA (Max) Software Write Protection Four independent 256-bit zones More than 1 million erase/write cycles Data retention > 100 years ESD protection > 8000V (HBM) Factory Programming Available Available in 8-pin SOIC (150 mil), 3-pin SOT23, 2-pad XSFN, and 4-ball Thin CSP packages.

The Microchip AT21CS11 is a 1 Kb Serial EEPROM utilizing the Single-Wire bus. Only two pins are needed to access the device: SI/O and GND. The SI/O signal is a combination data and power line, providing power to the device with a parasitic power scheme. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

The AT21CS11 features a 256-bit Security register which includes a 64-bit serial number. The device also features manufacturer ID support in which the device responds with a unique value for density and revision information.

Additional Features

    • 128 x 8 (1 Kbit)
    • Single-Wire Compatible
      • I²C Protocol Structure
      • Communication through a single I/O pin
    • High Speed (125 kbps) Mode
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 0.08 mA (Typ), 0.3 mA (Max)
      • Write current 0.2 mA (Typ), 0.5 mA (Max)
      • Standby current 0.7 uA (Typ), 2.5 uA (Max)
    • Software Write Protection
      • Four independent 256-bit zones
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • ESD protection > 8000V (HBM)
    • Factory Programming Available
    • Available in 8-pin SOIC (150 mil), 3-pin SOT23, 2-pad XSFN, and 4-ball Thin CSP packages.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number at21cs11
Product Name Single-Wire 1-Kbit Serial EEPROM with Factory-Programmed 64-Bit Serial Number
Memory Category EEPROM
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - 520966230646 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers